EN
  • EN
  • DE

STD2306E

Part No STD2306E
Manufacturer SamHop
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SamHop
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839024-STD2306E
Ultra Librarian 3D Model Ultra Librarian STD2306E CAD Model

Description

The STD2306E is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SamHop Microelectronics. This device is designed for various switching and amplification applications requiring efficient power management and low on-resistance. Its primary function is to control the flow of current between the source and drain terminals using the voltage applied to the gate terminal. P-channel MOSFETs, like the STD2306E, are commonly used in high-side switching applications.

Applications

  • Power Management Circuits: Used in DC-DC converters, load switches, and battery management systems.
  • Motor Control: Employed in low-power motor control circuits for small appliances and robotics.
  • LED Lighting: Utilized in LED dimming and control circuits for various lighting applications.
  • Load Switching: Used as a high-side switch for controlling power to various loads in electronic devices.
  • Portable Devices: Found in smartphones, tablets, and other portable electronics for power management.

Features

  • P-Channel MOSFET: Operates as a P-channel enhancement mode MOSFET, providing efficient high-side switching capabilities.
  • Low On-Resistance (RDS(on)): Offers low on-resistance to minimize power losses during switching, improving energy efficiency.
  • High Switching Speed: Provides fast switching speeds for efficient operation in high-frequency circuits.
  • Low Gate Threshold Voltage: Requires a low gate threshold voltage for easy driving from logic-level signals.
  • Surface Mount Package: Typically available in surface-mount packages like SOT-23 or similar, enabling compact designs.
  • High Drain-Source Voltage (VDS): Designed to withstand high drain-source voltages, ensuring reliable operation in various applications.
  • Gate-Source Voltage (VGS): Offers a specified gate-source voltage range for optimal performance and protection.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power management circuits.
  • Compact Design: Small surface-mount package allows for space-saving designs in portable and compact devices.
  • Easy to Use: Low gate threshold voltage simplifies driving the MOSFET with logic-level signals.
  • Reliable Performance: High voltage and current ratings ensure reliable performance in demanding applications.
  • Versatile: Suitable for a wide range of switching and amplification applications.

Additional Details

The STD2306E's thermal resistance characteristics are important for managing heat dissipation, especially in high-current applications. The device is typically specified with maximum drain current (ID) ratings under continuous and pulsed conditions. It's important to review the datasheet for specific operating conditions and derating curves to ensure the device operates within safe limits. Additionally, electrostatic discharge (ESD) protection is often incorporated to protect the MOSFET from damage during handling and assembly. The STD2306E is often used in conjunction with other power management components such as inductors, capacitors, and diodes to create complete power management solutions. The gate charge characteristics are also relevant for optimizing switching performance and minimizing switching losses.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess