EN
  • EN
  • DE

SLW-108645-4A-RA-D

Part No SLW-108645-4A-RA-D
Manufacturer Same Sky
Catalog Switches
Description SWITCH SLIDE DPDT 0.3A 50V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category SwitchesSlide Switches
Manufacturer Same Sky (Formerly CUI Devices)
Series SLW
Packaging Box
Part Status Active
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 50 V
Actuator Type Standard
Actuator Length 4.00mm
Contact Material Brass
Contact Finish Silver
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Operating Temperature -20°C ~ 70°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 2.00mm
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Operating Force 300gf
Ultra Librarian 3D Model Ultra Librarian SLW-108645-4A-RA-D CAD Model

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.5821
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3726
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7273
Omron
SWITCH DETECT SPST-NO 0.001A 5V
Lowest to $1.6363
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.1090
Wurth Electronics Inc
SWITCH ROTARY DIP HEX 0.15A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4909
Wurth Electronics Inc
SW ROTARY DIP OCTAL 0.15A 24V
Lowest to $8.1818

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess