Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 192 Hz ~ 7 kHz
Frequency - Self Resonant 270Hz
Impedance 8 Ohms
Efficiency - dBA 92.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 1 W
Power - Max 2 W
Port Location Top
Shape Round, Square Frame
Material - Cone Paper
Material - Magnet Alnico (AlNiCo)
Termination Solder Eyelet(s)
Size / Dimension 3.032" L x 3.032" W (77.00mm x 77.00mm)
Height - Seated (Max) 0.984\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1547288-GA0776
Ultra Librarian 3D Model Ultra Librarian GA0776 CAD Model

You May Also Be Interested in

Soberton Inc.
SPEAKER, 91DB SENSITIVITY, 20MM / 8 Ohms General Purpose Speaker 800 mW 300 Hz ~ 6 kHz Top Oval
Need more? Email Us
ECAD model for SP-2618
DB Unlimited.
8 Ohms General Purpose Speaker 500 mW 500 Hz ~ 20 kHz Top Round
Need more? Email Us
ECAD model for SM280508-1
Knowles
SPEAKER
Need more? Email Us
ECAD model for RVA-90120-N06
DB Unlimited.
DYNAMIC SPEAKER / 8 Ohms General Purpose Speaker 1 W 700 Hz ~ 10 kHz Top Round
Need more? Email Us
ECAD model for SM280708-1
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
ECAD model for FC-26887-000
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for RVA-90040-N06
PUI Audio, Inc.
SPEAKER 1W 6 OHM 93 DB 650 HZ / 6 Ohms Receiver Speaker 1 W 650 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for AS01506MS-SC15-WP-R
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-23894-P28
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 77DB
Need more? Email Us
ECAD model for GC0301K

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention