Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 1.2 kHz ~ 20 kHz
Frequency - Self Resonant 1500Hz
Impedance 8 Ohms
Efficiency - dBA 74.00
Efficiency - Testing 1W/1M
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 200 mW
Power - Max 500 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Ratings Washable
Termination PC Pins
Size / Dimension 0.669" Dia (17.00mm)
Height - Seated (Max) 0.315\
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1547197-CVS-1708
Ultra Librarian 3D Model Ultra Librarian CVS-1708 CAD Model

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 250MW TOP PORT 85DB
Need more? Email Us
ECAD model for CSS-50508N
Knowles
SPEAKER 32OHM 40MW TOP PORT 85DB / 32 Ohms Receiver Speaker 40 mW 100 Hz ~ 10 kHz Top Rectangular
Need more? Email Us
ECAD model for 2403 260 00031
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for RVA-90040-N06
DB Unlimited.
8 Ohms General Purpose Speaker 3 W 100 Hz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for SC700208-1
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
ECAD model for RVA-90080-N03
DB Unlimited.
SPEAKER 4OHM 2.5W 99DB 220HZ / 4 Ohms General Purpose Speaker 2.5 W 150 Hz ~ 20 kHz Top Round
Lowest to $8.9406
ECAD model for SM330104-1
Knowles
SPEAKER 117.8OHM 94.3DB
Need more? Email Us
ECAD model for RVA-90020-N15
Knowles
SPEAKER 730OHM SIDE PORT 118DB / 730 Ohms Receiver, Balanced Armature Speaker 200 Hz ~ 4 kHz Top Rectangular
Need more? Email Us
ECAD model for BK-23134-000
Peerless by Tymphany
SPEAKER 6.44OHM 60W 88.5DB 6.5"
Need more? Email Us
ECAD model for SDS-160F25CP01-06

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention