EN
  • EN
  • DE

CMC-2742WBL-25L

Part No CMC-2742WBL-25L
Manufacturer Same Sky
Catalog Microphones
Description MIC COND ANLG OMNI -42DB 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 20 kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 57dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 µA
Port Location Top
Ratings IP57 - Dust Protected, Waterproof
Termination Wire Leads
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.161" (4.10mm)
Shape Circular
Package Bag
Supply and Demand Status Normal
Win Source Part Number 1598888-CMC-2742WBL-25L
Ultra Librarian 3D Model Ultra Librarian CMC-2742WBL-25L CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
MEMS AUD MIC SENSOR OMNI 4HCLGA
Lowest to $1.2139
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Lowest to $0.3130
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess