Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 1.05 kHz ~ 20 kHz
Frequency - Self Resonant 1050Hz
Impedance 8 Ohms
Efficiency - dBA 75.00
Efficiency - Testing 1W/1M
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 200 mW
Power - Max 400 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 0.512" Dia (13.00mm)
Height - Seated (Max) 0.079\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547167-CDMG13008L-02
Ultra Librarian 3D Model Ultra Librarian CDMG13008L-02 CAD Model

You May Also Be Interested in

DB Unlimited.
SPEAKER 8OHM 1.5W TOP PORT 92DB
Need more? Email Us
ECAD model for SM280508-2
Same Sky
SPEAKER 8OHM 200MW TOP PORT 89DB
Need more? Email Us
ECAD model for CLS0301MA-L152
Same Sky
SPEAKER 8OHM 100MW TOP PORT 89DB
Need more? Email Us
ECAD model for CLS0271M-L152
Same Sky
SPEAKER 4OHM 1W TOP PORT 91DB
Lowest to $5.1943
ECAD model for CLS0401MAE-L152
Same Sky
SPEAKER 8OHM 250MW TOP PORT 82DB
Need more? Email Us
ECAD model for GF0506
PUI Audio, Inc.
SPEAKER 8OHM 3W TOP PORT 86DB
Need more? Email Us
ECAD model for AS07108PO-WR-R
Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT 81DB
Need more? Email Us
ECAD model for PSR-23F08S-JQ
Same Sky
SPEAKER 8OHM 250MW TOP PORT 85DB
Need more? Email Us
ECAD model for GA0501M
Same Sky
SPEAKER 8OHM 250MW TOP PORT 86DB
Need more? Email Us
ECAD model for GF0576

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention