EN
  • EN
  • DE

F4T7GPUL

Part No F4T7GPUL
Manufacturer Saia-Burgess
Catalog Snap Action, Limit Switches
Description F4T7GPUL Saia-Burgess Basic / Snap Action Switches Ultraminiature microswitch datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johnson Electric
Product Category Basic / Snap Action Switches
RoHS Details
Series F4
Contact Form SPDT
Switch Function OFF - (ON)
Actuator Plunger
Current Rating 5 A
Voltage Rating AC 250 VAC
Operating Force 1.4 N
Termination Style Solder Lug
Mounting Style PCB Mount
IP Rating IP40
Brand Saia-Burgess
Illuminated Non-Illuminated
Product Type Snap Action Switches
Factory Pack Quantity Factory Pack Quantity 6000
Subcategory Switches
Unit Weight 0.035274 oz
Ultra Librarian 3D Model Ultra Librarian F4T7GPUL CAD Model

Description

The 0434.500NRP1 is specially crafted to ensure superior overcurrent protection with its precise tripping characteristics. Designed for diverse environments, it guarantees efficiency and peace of mind.

Applications

  • Embedded systems
  • Network hardware
  • Renewable energy systems
  • Instrumentation

Features and Benefits

  • Stable operation with a 0.5A rating
  • High-speed reaction to overcurrent to protect sensitive devices
  • Adaptable for use in high-density applications
  • Enhanced durability for rigorous usage scenarios

Employ the 0434.500NRP1 where precision and safety are paramount concerns, providing unmatched protective capabilities.

You May Also Be Interested in

Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 250V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Honeywell
LARGE BASIC SWITCH
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 0.1A 30V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2542 $53.0168
10+ $10.8752 $108.7520
15+ $10.5354 $158.0310
20+ $10.1955 $203.9100
26+ $9.8557 $256.2482
34+ $8.8361 $300.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess