The C2520C-1R0G is a high-frequency inductor manufactured by Sagami. It is designed for use in a variety of electronic circuits where a specific inductance value is required for impedance matching, filtering, or energy storage. This component is part of Sagami's comprehensive line of inductors, known for their quality and reliability in demanding applications.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN systems
- Bluetooth modules
- High-frequency power supplies
Features
- Small size (2.5mm x 2.0mm)
- High Q value for efficient performance
- Tight inductance tolerance
- Surface mount technology (SMT) for easy assembly
- RoHS compliant
Benefits
- Improved signal integrity in RF applications
- Reduced power loss in high-frequency circuits
- Precise inductance value for optimal circuit performance
- Space-saving design for compact devices
- Environmentally friendly due to RoHS compliance
The C2520C-1R0G inductor has a nominal inductance of 1.0 μH. It's constructed to maintain stable performance across a range of operating temperatures. The compact size makes it suitable for use in densely populated circuit boards common in modern electronic devices. Its high Q-factor minimizes energy loss, ensuring efficient operation in high-frequency applications. The surface mount design allows for automated assembly, reducing manufacturing costs and improving production efficiency. The device is suitable for impedance matching in RF circuits and filtering unwanted frequencies. It is also designed for noise suppression. The specific construction details and materials used are selected to maximize the inductor's performance and reliability.