EN
  • EN
  • DE

7G09B-220M

Part No 7G09B-220M
Manufacturer Sagami
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993471-7G09B-220M
Categories OEM Parts(0-9)
Manufacturer Sagami
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7G09B-220M CAD Model

Description

The 7G09B-220M is a choke coil manufactured by Sagami. It serves as an OEM part that provides inductance in electronic circuits for filtering or blocking high-frequency noise. This choke coil is employed in power supplies, signal processing circuits, and other applications requiring noise reduction to ensure optimum performance.

Applications

  • Power Supplies: Filters noise and ripple in DC power supplies, enhancing their stability.
  • Signal Processing Circuits: Removes unwanted high-frequency components from signals, improving signal clarity.
  • EMI/RFI Suppression: Reduces electromagnetic interference and radio frequency interference in various electronic devices.
  • DC-DC Converters: Improves the efficiency and stability of DC-DC converters by filtering noise and harmonic components.
  • Audio Equipment: Cleans audio signals by filtering out noise, leading to improved sound quality.

Features

  • High Impedance at High Frequencies: Effectively blocks high-frequency noise and interference.
  • Low DC Resistance: Minimizes power loss and heat generation, promoting overall efficiency.
  • Compact Size: Designed for applications with limited space requirements.
  • Durable Construction: Ensures reliable performance across diverse operating conditions.
  • Shielded Options Available: Further reduces EMI and RFI for sensitive applications.

Benefits

  • Improved Power Supply Stability: Filtering noise and ripple enhances power supply stability, leading to more reliable operation and longer component lifespan.
  • Enhanced Signal Integrity: Removing high-frequency components improves signal integrity, yielding clearer and more accurate signals.
  • Reduced EMI/RFI: Suppressing electromagnetic interference and radio frequency interference helps in meeting regulatory requirements and reduces interference with other electronic devices.
  • Increased Efficiency: Low DC resistance minimizes power loss, thereby increasing the overall efficiency of electronic circuits and reducing heat generation.
  • Reliable Performance: Durable construction ensures consistent and reliable performance in various operating environments.

Additional Details

The 7G09B-220M choke coil has a specific inductance value; the '220M' likely refers to 22µH inductance value. This value determines the filtering characteristics of the choke. It is built using high-grade materials to guarantee stable performance and a long service life. Its compact size enables easy integration into a wide array of electronic circuits, rendering it a versatile component for applications that require noise reduction and filtering. Shielded versions are available for applications where minimizing EMI/RFI is crucial. Common applications for this choke coil include consumer electronics, industrial machinery, and automotive systems.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7242 $115.8720
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6560 $291.9200
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess