EN
  • EN
  • DE
  • IT

MSC-14-SS

Part No MSC-14-SS
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 14 MM STAINLESS SHAFT COLLAR  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Type Shaft Collar
Specifications 0.984" (25.00mm) Outer Diameter x 0.472" (12.00mm) Width
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Other Names 3188-MSC-14-SS
Standard Package 1
Win Source Part Number 1225629-MSC-14-SS
Ultra Librarian 3D Model Ultra Librarian MSC-14-SS CAD Model

Description

The Ruland Manufacturing MSC-14-SS is a type of shaft collar hardware accessory that has an outer diameter of 0.984 inches (25.00mm) and a width of 0.472 inches (12.00mm).

  • Standard Package: 1
  • Category: Structural, Motion Hardware
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us
Pololu Corporation
WHEEL 90X10MM PAIR - BLUE
Need more? Email Us
Pololu Corporation
POLOLU WHEEL FOR MICRO SERVO SPL
Lowest to $0.5841
Ruland Manufacturing
5/8" STAINLESS THREADED COLLAR
Need more? Email Us
Ruland Manufacturing
1-7/16" STEEL RIGID COUPLING
Need more? Email Us
Ruland Manufacturing
8 MM OLDHAM COUPLING HUB
Lowest to $86.5208
Elesa USA Corporation
GC., CONNECTION JOINTS, CONNECTI
Need more? Email Us
80/20, LLC
10 S 10-32 DOUBLE ANCHOR T-NUT L
Need more? Email Us
Pololu Corporation
WHEEL 60X8MM PAIR - YELLOW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess