EN
  • EN
  • DE

MOST25-8-A

Part No MOST25-8-A
Manufacturer Ruland Manufacturing
Catalog Structural, Motion Hardware
Description 8 MM OLDHAM COUPLING HUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Structural, Motion Hardware
Mfr Ruland Manufacturing
Package Bag
Product Status Active
Type Coupling Hub
Specifications 1.000" (25.40mm) Outer Diameter x 0.469" (11.90mm) Length
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8483.60.8000
Win Source Part Number 935172-MOST25-8-A
Ultra Librarian 3D Model Ultra Librarian MOST25-8-A CAD Model

Description

The Coupling Hub is a hardware accessory used in structural and motion applications.

  • Manufacturer: Ruland Manufacturing
  • Outer Diameter: 1.000" (25.40mm)
  • Length: 0.469" (11.90mm)
  • Package: 1 piece
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8483.60.8000
  • Status: Active

You May Also Be Interested in

Ruland Manufacturing
1-1/8" ALUMINUM SHAFT COLLAR
Need more? Email Us
Wakefield-Vette
Need more? Email Us
Pololu Corporation
BLACK ROMI CHASSIS CASTER KIT
Lowest to $0.4681
Elesa USA Corporation
MSM-F, CLAMPS FOR CONNECTING PLA
Need more? Email Us
Ruland Manufacturing
3MMX3MM ALUMINUM BEAM CPLNG
Need more? Email Us
Ruland Manufacturing
25 MM STAINLESS SHAFT COLLAR
Need more? Email Us
Pololu Corporation
WHEEL 60X8MM PAIR - YELLOW
Need more? Email Us
Pololu Corporation
YELLOW ROMI CHASSIS MTR CLIP 2PK
Need more? Email Us
Adafruit Industries LLC
COUPLER FLEX SHAFT ALUM 5MM-10MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.5208 $86.5208
2+ $83.8170 $167.6340
3+ $81.1133 $243.3399
4+ $78.4095 $313.6380
5+ $70.2982 $351.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess