EN
  • EN
  • DE

RL0402E005M300K

Part No RL0402E005M300K
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088571-RL0402E005M300K
Categories OEM Parts(O-R)
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RL0402E005M300K CAD Model

Description

The RL0402E005M300K is a chip resistor manufactured by Ruilongyuan Electronics Co., Ltd. Chip resistors are small, surface-mount resistors commonly used in electronic circuits to control current flow and provide voltage division.

Applications

  • Current limiting: Restricts the amount of current flowing through a circuit.
  • Voltage division: Creates a specific voltage level from a higher voltage source.
  • Pull-up/pull-down resistors: Sets the default state of a digital input.
  • Feedback resistors: Used in amplifier circuits to control gain.
  • Termination resistors: Prevents signal reflections in transmission lines.

Features

  • 0402 Package Size: Standard small surface-mount package.
  • 5MΩ Resistance: A resistance value of 5 megaohms.
  • ±10% Tolerance: The actual resistance value is within ±10% of the nominal value.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • High Reliability: Manufactured to withstand harsh environmental conditions.

Benefits

  • Compact Size: Saves space on printed circuit boards.
  • Wide Range of Applications: Suitable for various electronic circuits.
  • Easy to Assemble: Simplifies the manufacturing process.
  • Cost-Effective: Provides a reliable solution at a reasonable price.
  • Stable Performance: Ensures consistent operation over time.

Additional Details

The RL0402E005M300K chip resistor is a fundamental component in modern electronics. Its small size and ease of assembly make it ideal for high-density circuit designs. The 0402 package size is one of the smallest available, allowing for significant space savings. The 5MΩ resistance value makes it suitable for high-impedance applications, such as pull-up resistors and feedback networks. The ±10% tolerance provides a higher degree of accuracy compared to other resistors with larger tolerances. For detailed electrical characteristics, power rating, and temperature coefficient, refer to the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,810+ $0.0178 $50.0180
6,805+ $0.0147 $100.0335
10,565+ $0.0142 $150.0230
14,600+ $0.0137 $200.0200
18,800+ $0.0133 $250.0400
25,215+ $0.0119 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,530 pieces
MOQ: 2810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess