EN
  • EN
  • DE

RL0402E005M015K

Part No RL0402E005M015K
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088570-RL0402E005M015K
Categories OEM Parts(O-R)
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RL0402E005M015K CAD Model

Description

The RL0402E005M015K is a chip resistor manufactured by Ruilongyuan Electronics Co., Ltd. Chip resistors are small, surface-mount resistors commonly used in electronic circuits to control current flow and provide voltage division.

Applications

  • Current limiting: Restricts the amount of current flowing through a circuit.
  • Voltage division: Creates a specific voltage level from a higher voltage source.
  • Pull-up/pull-down resistors: Sets the default state of a digital input.
  • Feedback resistors: Used in amplifier circuits to control gain.
  • Termination resistors: Prevents signal reflections in transmission lines.

Features

  • 0402 Package Size: Standard small surface-mount package.
  • 5MΩ Resistance: A resistance value of 5 megaohms.
  • ±15% Tolerance: The actual resistance value is within ±15% of the nominal value.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • High Reliability: Manufactured to withstand harsh environmental conditions.

Benefits

  • Compact Size: Saves space on printed circuit boards.
  • Wide Range of Applications: Suitable for various electronic circuits.
  • Easy to Assemble: Simplifies the manufacturing process.
  • Cost-Effective: Provides a reliable solution at a reasonable price.
  • Stable Performance: Ensures consistent operation over time.

Additional Details

The RL0402E005M015K chip resistor is a fundamental component in modern electronics. Its small size and ease of assembly make it ideal for high-density circuit designs. The 0402 package size is one of the smallest available, allowing for significant space savings. The 5MΩ resistance value makes it suitable for high-impedance applications, such as pull-up resistors and feedback networks. The ±15% tolerance should be considered during circuit design to ensure that the actual resistance value meets the required specifications. For detailed electrical characteristics, power rating, and temperature coefficient, refer to the manufacturer's datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,485+ $0.0337 $50.0445
3,615+ $0.0277 $100.1355
5,600+ $0.0268 $150.0800
7,725+ $0.0259 $200.0775
9,965+ $0.0251 $250.1215
13,335+ $0.0225 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 1485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess