The RU4089L is an N-channel power MOSFET manufactured by Ruichips Semiconductor Co., Ltd. It is designed for use in a variety of power switching applications. This MOSFET provides low on-resistance, fast switching speed, and high avalanche ruggedness, making it a suitable choice for DC-DC converters, motor drives, and other high-performance circuits.
Applications:
- DC-DC converters
- Battery management systems
- Motor control
- Power tools
- Uninterruptible power supplies (UPS)
Features:
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- High avalanche ruggedness
- High current capability
- RoHS compliant
Benefits:
- Increased energy efficiency
- Reduced power dissipation
- Improved system reliability
- Simplified thermal management
- Compact system design
Additional Details:
The RU4089L has a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of 89A at 25°C. The gate-source voltage (VGS) is ±20V. The RDS(on) is typically very low, which contributes to its high efficiency. It comes in a TO-252 package. The device is specifically designed to minimize conduction losses, which is crucial in high-current applications. Its fast switching characteristics also help to reduce switching losses. The RU4089L is designed to handle high currents and voltages efficiently, making it ideal for various power management systems. It is also RoHS compliant, indicating that it is free of hazardous substances.
Careful attention should be paid to thermal management to ensure the device operates within its specified temperature limits. Proper heatsinking can significantly improve the device's performance and lifespan.