EN
  • EN
  • DE

4SXE68M

Part No 4SXE68M
Manufacturer Rubycon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 68UF 20% 4V SMD  /  68 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Mfr Rubycon
Series PC-CON, SXE
Package Tape & Reel
Product Status Obsolete
Type Polymer
Capacitance 68 µF
Tolerance ±20%
Voltage - Rated 4 V
ESR (Equivalent Series Resistance) 9mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 3 A @ 100 kHz
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.075" (1.90mm)
Surface Mount Land Size 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting SMD (SMT)
Package / Case 2917 (7343 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 1189-1647-6,1189-1647-2,1189-1647-1
Standard Package 3,500
Win Source Part Number 1218352-4SXE68M
Ultra Librarian 3D Model Ultra Librarian 4SXE68M CAD Model

Description

The Rubycon 4SXE68M is an aluminum electrolytic capacitor belonging to the 4SXE series. This capacitor is specifically designed for applications requiring high reliability, low ESR (Equivalent Series Resistance), and extended lifespan. Aluminum electrolytic capacitors are widely used in various electronic circuits for filtering, smoothing, and energy storage.

Applications:

  • Power Supplies: Used in both linear and switching power supplies for smoothing the DC output voltage.
  • Inverters: Employed in inverters to stabilize the DC voltage and reduce ripple.
  • DC-DC Converters: Utilized in DC-DC converters for input and output filtering.
  • LED Lighting: Used in LED drivers to smooth the current and ensure stable light output.
  • Industrial Equipment: Found in various industrial electronic devices requiring robust and reliable components.
  • Consumer Electronics: Employed in devices such as televisions, audio equipment, and home appliances for power supply filtering.

Features:

  • High Ripple Current Capability: Designed to handle high ripple currents, making it suitable for demanding applications.
  • Low ESR: Provides low equivalent series resistance, reducing heat generation and improving efficiency.
  • Long Life: Offers an extended lifespan, ensuring reliable performance over a prolonged period.
  • High Reliability: Manufactured with high-quality materials and stringent quality control processes.
  • Compact Size: Optimized for space-saving designs without compromising performance.
  • Wide Temperature Range: Operates effectively across a broad temperature range, suitable for diverse environmental conditions.

Benefits:

  • Improved Power Supply Stability: Effectively filters and stabilizes voltage in power supply circuits.
  • Enhanced Efficiency: Low ESR contributes to higher energy efficiency and reduced power loss.
  • Extended Equipment Lifespan: High reliability and long lifespan minimize the need for frequent replacements.
  • Reduced Heat Generation: Low ESR minimizes heat buildup, preventing component damage and improving overall system reliability.
  • Stable Performance: Consistent performance across varying operating conditions.
  • Optimized Circuit Performance: Helps optimize circuit performance by providing stable and clean power.

The Rubycon 4SXE68M aluminum electrolytic capacitor is a reliable and efficient component suitable for a wide range of electronic applications. Its high ripple current capability, low ESR, and long lifespan make it an excellent choice for demanding power supply, inverter, and DC-DC converter designs. The compact size and wide temperature range further enhance its versatility, allowing it to be used in diverse industrial and consumer electronic devices. Its robust design ensures stable performance and minimizes the risk of component failure, contributing to the overall reliability and longevity of the end product.

You May Also Be Interested in

Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 330UF 20% 4V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 390UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 470UF 20% 6.3V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 390UF 20% 2.5V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess