EN
  • EN
  • DE

HTFS800-P

Part No HTFS800-P
Manufacturer LEM
Catalog Current Transducers
Description Current Transducer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1182417-HTFS800-P
Manufacturer Homepage www.lem.co.jp/HQ/en
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Motor Drive & Control, Power Management, Test & Measurement, Maintenance & Repair, Industrial
Ultra Librarian 3D Model Ultra Librarian HTFS800-P CAD Model

Description

The LEM HTFS800-P is a current transducer for electronic measurement of current in electrical installations.

Applications:

  • Variable Speed Drives: Current measurement in motor drives for feedback control.
  • Power Supplies: Monitoring current in power supply circuits.
  • Battery Management Systems (BMS): Measuring charge and discharge current in battery systems.
  • Uninterruptible Power Supplies (UPS): Current monitoring in UPS systems.
  • Welding Equipment: Measuring welding current for process control.

Features:

  • Closed Loop (Compensated) Technology: Provides high accuracy and linearity.
  • Galvanic Isolation: Offers electrical isolation between the primary and secondary circuits.
  • High Accuracy: Provides precise current measurement.
  • Low Temperature Drift: Maintains accuracy over a wide temperature range.
  • Compact Design: Small form factor for easy integration.

Benefits:

  • Accurate Measurement: Enables precise current monitoring and control.
  • Enhanced Safety: Galvanic isolation protects the measurement circuit.
  • Reliable Operation: Provides stable and reliable performance.
  • Easy to Use: Simple integration into existing systems.
  • Cost-Effective: Offers a cost-effective solution for current measurement.

The HTFS800-P's closed-loop technology ensures high accuracy and linearity in current measurement. The galvanic isolation provides electrical isolation between the primary conductor and the measurement circuit, protecting the measurement equipment from high voltages and transients. The low temperature drift ensures that the accuracy of the measurement is maintained over a wide temperature range. The compact design makes it easy to integrate into existing systems. It is used in various applications to monitor and control current, ensuring efficient and safe operation of electrical equipment.

Technical specifications include the measuring range, accuracy, linearity, isolation voltage, and operating temperature range. Consult the manufacturer's datasheet for detailed technical specifications.

You May Also Be Interested in

LEM
Current Transducers HAS 50 to 600-S
Lowest to $21.2942
Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $8.8368
Maxic
Lowest to $0.1439
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducer LF 2005-S
Lowest to $218.8905

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,208 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess