EN
  • EN
  • DE

10ZL470M8X11.5

Part No 10ZL470M8X11.5
Manufacturer Rubycon
Catalog OEM Parts (0 - 9)
Description Aluminum Electrolytic Capacitor; Capacitor Type: High Temperature; Capacitance: 470µF; Voltage Rating: 10VDC;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 470 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 8 mm
Dielectric Material Aluminium
ESR (Equivalent Series Resistance) 70 mΩ
Height 11.5 mm
Number of Pins 2
Packaging Bulk
Ripple Current 760 mA
RoHS Compliant
Tolerance 20 %
Voltage Rating (DC) 10 V
Win Source Part Number 1034385-10ZL470M8X11.5
Categories OEM Parts(0-9)
Manufacturer Rubycon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10ZL470M8X11.5 CAD Model

Description

The Rubycon 885516 capacitor is an aluminum electrolytic capacitor with a capacitance of 470 µF and a voltage rating of 10 V.

  • Capacitance: 470 µF
  • Voltage Rating: 10 V
  • Tolerance: 20%
  • ESR: 70 mΩ
  • Ripple Current: 760 mA
  • Height: 11.5 mm
  • Diameter: 8 mm
  • Case/Package: Radial
  • Application: General Purpose
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
ABB Embedded Power
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
Toko America Inc.
Lowest to $0.0658
Belden Inc.
Need more? Email Us
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755
ABB Embedded Power
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess