Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series YXG
Package Tape & Box (TB)
Product Status Active
Capacitance 680 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 4000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 462 mA @ 120 Hz
Impedance 87 mOhms
Lead Spacing 0.138" (3.50mm)
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.689" (17.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1358116-10YXG680MEFCT78X16
Ultra Librarian 3D Model Ultra Librarian 10YXG680MEFCT78X16 CAD Model

Description

The Rubycon 1358116-10YXG680MEFCT78X16 is a high-quality aluminum electrolytic capacitor.

  • Capacitance: 680μF
  • Voltage - Rated: 10V
  • Applications: General Purpose
  • Tolerance: ±20%
  • Ripple Current @ Low Frequency: 462mA @ 120Hz
  • Size / Dimension: 0.315" Dia (8.00mm)
  • Height - Seated (Max): 0.689" (17.50mm)
  • Mounting Type: Through Hole
  • Lifetime @ Temp.: 4000 Hrs @ 105°C
  • Operating Temperature: -40°C ~ 105°C
  • Package / Case: Radial, Can
  • HTSUS Code: 8532.22.0020

You May Also Be Interested in

Panasonic
Surface Mount Tantalum Capacitor, T489 Series, 10 F, 20%, 35 V, 2917 [7343-31 Metric], D Rohs Compliant: Yes
Lowest to $0.0469
ECAD model for EEEFPV100UAR
Cornell Dubilier Electronics (CDE)
CAP ALUM 11000UF 75V SCREW / Cap Aluminum Lytic 11000uF 75V -10% to 75% (76.2 X 104.775mm) Screw Terminal 0.009 Ohm 18800mA 2000h 85°C
Lowest to $107.1484
ECAD model for CG113U075X4C
Nichicon
CAP ALUM 3300UF 20% 25V RADIAL / Cap Aluminum Lytic 3300uF 25V 20% (16 X 25mm) Radial 7.5mm 1400mA 1000h 105°C Bulk
Need more? Email Us
ECAD model for UVZ1E332MHD
Cornell Dubilier Electronics (CDE)
CAP ALUM 10000UF 20% 35V SNAP / Cap Aluminum Lytic 10000uF 35V 20% (30 X 40mm) Snap-In 10mm 0.041 Ohm 3000mA 1000h 105°C
Need more? Email Us
ECAD model for LP103M035E7P3
United Chemi-Con
CAP ALUM 820UF 20% 400V SNAP
Need more? Email Us
ECAD model for ESMQ401VND821MA45T
EPCOS (TDK)
CAP ALUM 10UF 20% 350V RADIAL
Need more? Email Us
ECAD model for B43858C4106M8
Panasonic
CAP ALUM 1UF 20% 50V SMD
Need more? Email Us
ECAD model for ECE-V1HS010SR
Rubycon
CAP ALUM 470UF 20% 50V RADIAL / Cap Aluminum Lytic 470uF 50V 20% (12.5 X 20mm) Radial 5mm 2050mA 10000h 105°C Bulk
Lowest to $0.2511
ECAD model for 50ZLH470MEFC12.5X20
Panasonic
CAP ALUM POLY 22UF 20% 6.3V SMD / 22 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
Lowest to $1.9099
ECAD model for EEF-CD0J220R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
810+ $0.1852 $150.0120
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 470 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention