Products specifications Report Issue?

Package Bulk
Product Status Not For New Designs
Capacitance 1800 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 2.23 A @ 120 Hz
Ripple Current @ High Frequency 2.5645 A @ 10 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.984" Dia (25.00mm)
Height - Seated (Max) 1.457" (37.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian 100MXC1800MEFCSN25X35 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP ALUM 1UF 20% 100V RADIAL TH
Need more? Email Us
ECAD model for 100YXF1MEFC5X11
United Chemi-Con
CAP ALUM 1000UF 20% 200V SNAP TH
Need more? Email Us
ECAD model for EKMQ201VSN102MR30S
United Chemi-Con
CAP ALUM 2.2UF 20% 100V RADIAL
Need more? Email Us
ECAD model for EKYA101ELL2R2ME11D
Kemet
CAP ALUM 220UF 20% 35V RADIAL TH
Lowest to $0.3260
ECAD model for ESC227M035AH1AA
United Chemi-Con
CAP ALUM 470UF 20% 50V RADIAL TH
Lowest to $0.7331
ECAD model for EKMG500ELL471MJ20S
Wurth Electronics Inc
CAP ALUM 100UF 20% 10V SMD
Need more? Email Us
ECAD model for 865080243007
Wurth Electronics Inc
CAP ALUM 4.7UF 20% 35V SMD
Need more? Email Us
ECAD model for 865250540003
Kemet
CAP ALUM 100UF 20% 35V RADIAL TH
Need more? Email Us
ECAD model for ESL107M035AE3AA
Panasonic
CAP ALUM 470UF 20% 16V RADIAL TH
Lowest to $0.7199
ECAD model for EEU-FR1C471B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention