Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 784 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343895-DSC6083CE2A-784K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CE2A-784K000 CAD Model

Description

Product Overview: DSC6083CE2A-784K000

The DSC6083CE2A-784K000 is a sophisticated MEMS oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance device is specifically engineered to provide reliable and stable clock signals for a wide range of electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 784 kHz, making it suitable for applications that require a precise and stable low-frequency clock source.
  • Supply Voltage: It is designed to be powered by a supply voltage in the range of 1.71V to 3.63V, catering to various power requirements and ensuring compatibility with both 1.8V and 3.3V logic devices.
  • Low Power Consumption: With its low power consumption, the DSC6083CE2A-784K000 is an ideal choice for battery-powered and portable devices, contributing to longer battery life and reduced energy costs.
  • Package: Encased in a compact 4-SMD (Surface Mount Device) package, this oscillator is designed for space-constrained applications without sacrificing performance.
  • Stability: It offers excellent frequency stability, which is crucial for maintaining system integrity and ensuring the proper functioning of digital circuits.
  • Temperature Range: The device is operational over an industrial temperature range, making it robust and reliable for use in harsh environments.

Applications

The DSC6083CE2A-784K000 is versatile and can be used in various applications, including but not limited to:

  • Wireless communication systems
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6083CE2A-784K000 is no exception. It is manufactured to meet high standards, ensuring that it performs consistently over time and under varying conditions. Customers can trust this MEMS oscillator to be a reliable component in their electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CE 17.734475M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CE 17.734475M-TBGSA0
Seiko Epson Corporation
SG-8101CA 44.7360M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 44.7360M-TCHSA0
Seiko Epson Corporation
XTAL OSC XO 18.4400MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 18.4400M-TJHSA0
Seiko Epson Corporation
XTAL OSC XO 100.0200MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CA 100.0200M-TJHSA0
Seiko Epson Corporation
SG-8101CE 17.7345M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CE 17.7345M-TCHSA0
Seiko Epson Corporation
SG-8101CG 16.182539M-TCHPA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 16.182539M-TCHPA0
Seiko Epson Corporation
SG-8101CG 47.3940M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 47.3940M-TCHPA0
Seiko Epson Corporation
SG-8101CG 50.3100M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 50.3100M-TBGPA0
Seiko Epson Corporation
SG-8101CA 23.4375M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 23.4375M-TBGPA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention