Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 10000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 6.3 A @ 120 Hz
Ripple Current @ High Frequency 6.93 A @ 10 kHz
Lead Spacing 0.500" (12.70mm)
Size / Dimension 1.417" Dia (36.00mm)
Height - Seated (Max) 4.803" (122.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSQ10000MEFC36X118 CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
CAP ALUM 220UF 20% 50V RADIAL TH
Lowest to $0.1285
ECAD model for 50ZL220MEFCT810X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
Need more? Email Us
ECAD model for 16YXA2200MEFC12.5X20
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
Lowest to $0.6580
ECAD model for 25YXJ4700M16X31.5
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
Lowest to $0.4599
ECAD model for 35ZL1000MEFC12.5X25
Wurth Electronics Inc
CAP ALUM 120UF 20% 35V RADIAL TH
Need more? Email Us
ECAD model for 860020574009
Rubycon
CAP ALUM 680UF 20% 25V RADIAL TH
Need more? Email Us
ECAD model for 25PX680MEFC10X12.5
Wurth Electronics Inc
CAP ALUM 100UF 20% 50V SMD
Lowest to $1.1683
ECAD model for 865080653016
Wurth Electronics Inc
CAP ALUM 10UF 20% 63V SMD
Need more? Email Us
ECAD model for 865060743002
Nichicon
CAP ALUM 4700UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UVR1V472MHD

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention