Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Capacitance 100000 µF
Tolerance ±20%
Voltage - Rated 100 V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 21 A @ 120 Hz
Ripple Current @ High Frequency 23.1 A @ 10 kHz
Lead Spacing 1.236" (31.40mm)
Size / Dimension 3.543" Dia (90.00mm)
Height - Seated (Max) 5.669" (144.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Ultra Librarian 3D Model Ultra Librarian 100LSQ100000M90X141 CAD Model

Description

NULL

You May Also Be Interested in

Nichicon
CAP ALUM 470UF 20% 50V RADIAL TH
Lowest to $0.8574
ECAD model for UPM1H471MHD
United Chemi-Con
CAP ALUM 3900UF 20% 16V RADIAL
Lowest to $0.7987
ECAD model for EKYB160ELL392MK30S
Panasonic
CAP ALUM 1000UF 20% 25V SMD
Lowest to $1.1730
ECAD model for EEV-FK1E102Q
United Chemi-Con
CAP ALUM 1000UF 20% 25V SMD
Lowest to $0.3601
ECAD model for EMZS250ARA102MJA0G
United Chemi-Con
CAP ALUM 1MF 20% 25V SMD
Lowest to $0.5865
ECAD model for EMZA250ARA102MKE0S
Draloric
CAP ALUM 470UF 20% 16V RADIAL TH
Lowest to $2.0635
ECAD model for MAL213665471E3
Panasonic
CAP ALUM 100UF 20% 16V SMD
Lowest to $0.1631
ECAD model for EEE-1CA101WP
Panasonic
CAP ALUM 100UF 20% 25V RADIAL TH
Lowest to $0.2049
ECAD model for EEU-FR1E101
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.1631
ECAD model for EKY-500ETC101MHB5D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention