EN
  • EN
  • DE

LM1084S-3.3/TR

Part No LM1084S-3.3/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069763-LM1084S-3.3/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1084S-3.3/TR CAD Model

Description

The LM1084S-3.3/TR is a low dropout (LDO) positive voltage regulator manufactured by HGSEMI. This regulator provides a fixed 3.3V output voltage with a maximum output current of 5A. It's designed to maintain a stable output voltage even when the input voltage is close to the output voltage, making it suitable for applications where power efficiency and low voltage operation are critical.

Applications

  • Post Regulator for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard Power Supplies
  • High Efficiency Linear Regulators
  • Instrumentation

Features

  • Fixed Output Voltage: 3.3V
  • Maximum Output Current: 5A
  • Low Dropout Voltage: Typically 1.3V at 5A
  • Short Circuit Protection
  • Thermal Overload Protection
  • Reverse Battery Protection
  • Operating Temperature Range: -40°C to +125°C
  • Available in TO-263 Package

Benefits

  • High Current Output: Capable of delivering up to 5A of current, suitable for powering high-demand devices.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference, improving efficiency.
  • Robust Protection: Provides short circuit, thermal overload, and reverse battery protection, enhancing reliability.
  • Fixed Output Voltage: Simplifies design and eliminates the need for external feedback components.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details

The LM1084S-3.3/TR is supplied in a TO-263 package, designed for surface mounting. It features a three-terminal configuration (Vin, Vout, and Ground). The dropout voltage is specified at a current of 5A, ensuring stable performance under heavy load conditions. The regulator's internal protection circuitry safeguards against damage from short circuits and excessive heat. It is commonly used in applications requiring a regulated 3.3V power supply with high current capability. The "/TR" suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2282 $50.2040
535+ $0.1872 $100.1520
830+ $0.1814 $150.5620
1,140+ $0.1755 $200.0700
1,475+ $0.1697 $250.3075
1,975+ $0.1521 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,180 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess