The Royal Ohm 0603WAF3001T5E is a thick film chip resistor designed for surface mount technology (SMT) applications. It offers stable performance and reliability in a compact 0603 package size. The resistor is commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.
Applications:
- Mobile phones and smartphones
- Laptop computers and tablets
- Consumer electronics devices
- Automotive electronics
- Industrial control systems
Features:
- Small 0603 package size
- Thick film resistive element
- High stability and reliability
- Surface mount technology (SMT)
- Lead-free and RoHS compliant
Benefits:
- Saves board space due to its compact size
- Provides accurate and stable resistance value
- Suitable for high-density circuit designs
- Easy to integrate into automated assembly processes
- Complies with environmental regulations
Additional Details:
The 0603WAF3001T5E has a resistance value of 3.0 kΩ (3001). The '0603' designation refers to the physical dimensions of the resistor, with a length of 0.06 inches and a width of 0.03 inches. The 'WAF' denotes the tolerance, typically ±1%. The 'T5E' suffix often indicates the packaging type, such as tape and reel for automated placement. The resistor's power rating is typically 1/10W (0.1W). Thick film resistors are known for their robust construction and ability to withstand a range of operating conditions. Refer to the Royal Ohm datasheet for complete specifications, including tolerance, temperature coefficient, and maximum voltage.