The 0603WAF1000T5E is a chip resistor manufactured by Royal Ohm. As a surface mount device (SMD), it is designed for automated assembly onto printed circuit boards (PCBs). This resistor has a resistance value of 100 Ohms.
Applications:
- General electronics circuits
- Voltage dividers
- Current limiting resistors
- Pull-up and pull-down resistors
- Consumer electronics
- Industrial control systems
- Automotive electronics
Features:
- Small size: 0603 package
- Surface mount technology (SMT)
- Resistance value: 100 Ohms
- High stability
- Lead-free termination
Benefits:
- Reduced PCB space requirements due to its small size.
- Automated assembly reduces manufacturing costs and increases throughput.
- Stable resistance value ensures reliable circuit performance.
- Compliant with RoHS standards, making it environmentally friendly.
- Easy to solder
Additional Details:
The 0603 designation refers to the physical dimensions of the resistor, with '0603' indicating a length of 0.06 inches and a width of 0.03 inches. Chip resistors like the 0603WAF1000T5E are made of a ceramic substrate with a resistive layer deposited on top. The T5E likely refers to the packaging or tolerance. The power rating is typically 1/10W or 0.063W for 0603 resistors.