EN
  • EN
  • DE

0402WGJ0101TCE

Part No 0402WGJ0101TCE
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 100 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 965650-0402WGJ0101TCE
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402WGJ0101TCE CAD Model

Description

The 0402WGJ0101TCE is a chip resistor manufactured by Royal Ohm. It is a surface-mount device (SMD) resistor characterized by its small 0402 package size. It is designed for applications requiring compact and reliable resistive elements.

Applications:

  • Smartphones: Used in various circuits within smartphones for voltage division, current limiting, and pull-up/pull-down resistors.
  • Wearable Devices: Employed in wearable devices such as smartwatches and fitness trackers for similar functions as in smartphones.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for signal conditioning and circuit protection.
  • Portable Electronics: Utilized in portable electronic devices like MP3 players and digital cameras.
  • LED Lighting: Found in LED lighting circuits for current regulation and control.

Features:

  • Compact Size: 0402 package size allows for high-density placement on circuit boards.
  • Surface Mount Design: Facilitates automated assembly and soldering processes.
  • High Reliability: Offers stable and reliable performance under various environmental conditions.
  • Wide Resistance Range: Available in a broad range of resistance values to suit diverse circuit requirements.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance.

Benefits:

  • Space Efficiency: Minimizes board space requirements due to its small size.
  • Cost-Effective: Provides a cost-effective solution for resistive applications.
  • Easy Assembly: Simplifies the assembly process with surface mount technology.
  • Stable Performance: Ensures consistent and reliable circuit operation.
  • Environmental Compliance: Meets environmental standards for responsible manufacturing.

Technical Specifications:

Typical specifications for the 0402WGJ0101TCE resistor include:

  • Resistance Value: 100 Ω
  • Tolerance: 5%
  • Power Rating: 1/16 W (0.0625 W)
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +125°C

The resistor is typically manufactured using a thick film resistive element on a ceramic substrate, providing stability and durability.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.1487
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500,000 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess