EN
  • EN
  • DE
  • IT

0201WMF1000TEE

Part No 0201WMF1000TEE
Manufacturer Royal Ohm
Catalog Thick Film Resistors - SMD
Description 0201WMF1000TEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Royalohm
Product Category Thick Film Resistors - SMD
RoHS Details
Packaging Reel
Series General Purpose Thick Film
Resistance 100 Ohms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Length 0.6 mm (0.024 in)
Width 0.3 mm (0.012 in)
Height 0.23 mm (0.009 in)
Application General Purpose
Features Wrap-Around Termination
Brand Royalohm
Mounting Style PCB Mount
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 15000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000006 oz
Ultra Librarian 3D Model Ultra Librarian 0201WMF1000TEE CAD Model

You May Also Be Interested in

Royal Ohm
0805W8F1200T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0033
Royal Ohm
0603WAF2673T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0805W8F4990T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0027
Royal Ohm
0402WGF180JTCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0805W8F1503T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0041
Royal Ohm
1206W4F3743T5E Royalohm Thick Film Resistors - SMD RMC 1206 1/4W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0052
Royal Ohm
0603WAF1650T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0015
Panasonic
ERJ-3EKF6981V Panasonic Thick Film Resistors - SMD 0603 6.98Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0603WAD2701T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 0.5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
62,500+ $0.0008 $50.0000
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
416,670+ $0.0006 $250.0020
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,700 pieces
MOQ: 62500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess