EN
  • EN
  • DE

59S2AQ-40MT5-I

Part No 59S2AQ-40MT5-I
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039424-59S2AQ-40MT5-I
Categories OEM Parts(0-9)
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 59S2AQ-40MT5-I CAD Model

Description

The 59S2AQ-40MT5-I, manufactured by Rosenberger Hochfrequenztechnik GmbH & Co. KG, is a high-frequency coaxial connector. Rosenberger is a well-known manufacturer specializing in precision RF connectors and components. This specific connector is designed for demanding applications requiring excellent signal integrity and reliable performance at high frequencies. The details of this connector such as connector type (likely SMA), cable type it is designed to connect to and frequency performance should be determined by looking at the Rosenberger datasheet.

Applications:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Aerospace and defense systems
  • Satellite communications
  • High-speed data transmission

Features:

  • High-frequency performance
  • Low insertion loss
  • Excellent VSWR (Voltage Standing Wave Ratio)
  • Durable construction
  • Precision mating interface

Benefits:

  • Ensures reliable signal transmission
  • Minimizes signal degradation
  • Maintains signal integrity
  • Withstands harsh environmental conditions
  • Provides consistent performance over time

Additional Details:

High frequency connectors are critical in maintaining signal integrity, particularly in demanding wireless communication applications. Proper installation with the correct torque settings are necessary to achieve the best performance from high frequency connectors. The '59S2AQ' portion of the part number likely defines the connector series and specific interface type. The '-40MT5-I' likely refers to the cable type or mating interface, and other specific characteristics. This connector is likely constructed with high-quality materials such as stainless steel or beryllium copper for the connector body and contacts, respectively, to ensure durability and corrosion resistance. Consult the Rosenberger datasheet for precise specifications, including frequency range, impedance, insertion loss, VSWR, and mechanical dimensions. Proper cable preparation and connector installation are essential for optimal performance. This connector will likely meet stringent industry standards for RF performance and reliability.

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1385 $57.9390
35+ $3.3957 $118.8495
53+ $3.2897 $174.3541
73+ $3.1836 $232.4028
94+ $3.0774 $289.2756
126+ $2.7591 $347.6466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess