EN
  • EN
  • DE

59S2AQ-40MT5-A_1

Part No 59S2AQ-40MT5-A_1
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039420-59S2AQ-40MT5-A_1
Categories OEM Parts(0-9)
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 59S2AQ-40MT5-A_1 CAD Model

Description

The 59S2AQ-40MT5-A_1 is a coaxial connector manufactured by Rosenberger, a leading provider of RF and microwave connectivity solutions. This connector is designed for high-frequency applications requiring reliable signal transmission and robust mechanical performance.

Applications:

  • Wireless communication systems
  • Test and measurement equipment
  • Aerospace and defense applications
  • Satellite communication systems
  • Medical imaging equipment

Features:

  • SMA connector type
  • 50 Ohm impedance
  • High-frequency performance up to a specified GHz range (check datasheet)
  • Robust mechanical design
  • Gold-plated contacts for low signal loss
  • Optimized for specific cable types (check datasheet)

Benefits:

  • Reliable signal transmission in high-frequency applications
  • Durable construction for demanding environments
  • Low insertion loss minimizes signal degradation
  • Easy installation with standard SMA interface
  • High mating cycles ensure long-term performance

Additional Details:

The 59S2AQ-40MT5-A_1 connector's specific frequency range and VSWR (Voltage Standing Wave Ratio) performance will be detailed in the product datasheet. The connector body material is often made of brass with a gold-plated finish to prevent corrosion and ensure good conductivity. The dielectric material is typically PTFE (Teflon) for its excellent high-frequency properties. It is crucial to select the correct cable type to ensure proper electrical and mechanical connection. Ensure proper torque is applied during mating to achieve optimal performance and prevent damage.

This connector is used in a variety of applications where reliable high-frequency connections are essential. Its robust design and high-quality materials ensure long-term performance and minimal signal degradation.

You May Also Be Interested in

Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
TE Connectivity
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess