EN
  • EN
  • DE

XLU4053BCF-E2

Part No XLU4053BCF-E2
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 409821-XLU4053BCF-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XLU4053BCF-E2 CAD Model

Description

The XLU4053BCF-E2 is a CMOS logic integrated circuit from Rohm Semiconductor. It is a triple 2-channel analog multiplexer/demultiplexer. It features low on-resistance and fast switching speeds, making it suitable for a wide range of analog and digital signal switching applications.

Applications

  • Audio Signal Routing: Used for switching audio signals in audio mixers, amplifiers, and other audio equipment.
  • Video Signal Routing: Employed in video switchers, displays, and other video processing devices for routing video signals.
  • Data Acquisition Systems: Integrated into data acquisition systems for selecting different analog input channels.
  • Test and Measurement Equipment: Utilized in test equipment for signal switching and routing.
  • Communication Systems: Used in communication systems for multiplexing and demultiplexing signals.

Features

  • Triple 2-Channel Multiplexer/Demultiplexer: Contains three independent 2-channel multiplexer/demultiplexer circuits.
  • Low On-Resistance: Offers low on-resistance for minimal signal attenuation.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency signal applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in different systems.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered devices.
  • CMOS Logic: Uses CMOS technology for high noise immunity and low power dissipation.

Benefits

  • Versatile Signal Switching: Can be used for both analog and digital signal switching.
  • Minimal Signal Attenuation: Low on-resistance ensures minimal signal attenuation during switching.
  • High-Frequency Performance: Fast switching speed allows for use in high-frequency signal applications.
  • Flexible Operation: Wide operating voltage range provides flexibility in different systems.
  • Energy Efficiency: Low power consumption makes it ideal for portable and battery-powered devices.
  • Reliable Performance: CMOS technology provides high noise immunity and reliable performance.

Technical Specifications

  • Number of Channels: 3 x 2
  • On-Resistance (typ): 80 Ohms
  • Operating Voltage Range: 2V to 6V
  • Switching Speed (typ): 20 ns
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP14

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess