EN
  • EN
  • DE

VDZT2R16B 16V

Part No VDZT2R16B 16V
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003
Reference case 402
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 750587-VDZT2R16B 16V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VDZT2R16B 16V CAD Model

Description

The VDZT2R16B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable reference voltage of 16V. Zener diodes are commonly used for voltage regulation, voltage clamping, and overvoltage protection in electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable output voltage in power supplies and other circuits.
  • Voltage Clamping: Limiting voltage levels to protect sensitive components from overvoltage conditions.
  • Overvoltage Protection: Preventing damage from voltage spikes and surges.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits and measurement systems.
  • Signal Clipping: Shaping signals by clipping voltage peaks.

Features:

  • Zener Diode: Designed to operate in the reverse breakdown region to provide a stable voltage.
  • 16V Zener Voltage: Provides a fixed reference voltage of 16V.
  • Surface Mount Package: Typically available in a small surface mount package.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is in the reverse blocking region.
  • Sharp Breakdown Characteristic: Provides a well-defined and stable breakdown voltage.

Benefits:

  • Stable Voltage Reference: Provides a consistent and accurate voltage reference.
  • Overvoltage Protection: Protects circuits from damage due to voltage spikes.
  • Simple to Use: Easy to implement in basic voltage regulation and protection circuits.
  • Compact Size: Small surface mount package allows for high-density board layouts.
  • Reliable Performance: Provides stable and consistent performance within its specified operating range.

Key specifications include Zener voltage (VZ), Zener impedance (ZZ), reverse leakage current (IR), and power dissipation (PD). Designers should refer to the datasheet for specific values and operating conditions. Proper current limiting and thermal management techniques should be employed to ensure reliable operation.

The VDZT2R16B is a common component in various electronic circuits where a stable 16V reference is required. It should be used with a series resistor to limit the current through the diode and prevent overheating.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess