EN
  • EN
  • DE

VDZ24B

Part No VDZ24B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407810-VDZ24B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VDZ24B CAD Model

Description

The VDZ24B is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation and protection in a variety of electronic circuits. The VDZ24B offers a reliable voltage reference, making it suitable for safeguarding sensitive components from voltage spikes and surges. Its compact form factor and robust construction ensure consistent performance even in demanding operating conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic equipment
  • Reference voltage generation for analog circuits
  • Clipping and clamping circuits in signal processing
  • Transient voltage suppression in automotive electronics

Features

  • Precise Zener Voltage: The VDZ24B offers a tightly controlled Zener voltage of approximately 24V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency in voltage regulation applications.
  • High Surge Current Capability: Provides robust protection against voltage transients and surges.
  • Compact Package: Allows for efficient utilization of board space in densely populated electronic circuits.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Safeguards sensitive electronic components from damage due to voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for precise circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for diverse applications.

Additional Details

The VDZ24B typically comes in a small surface-mount package like SOD-323. Key electrical parameters include a Zener voltage (Vz) around 24V, a low reverse leakage current (Ir), and a power dissipation rating dependent on the package type. Detailed specifications, such as the Zener test current (Izt) and temperature coefficients, can be found in the manufacturer's datasheet. The diode is designed for operation within a specified temperature range, often from -55°C to +150°C. The forward voltage drop is usually around 0.9V to 1.1V at a forward current of 10mA. Dynamic impedance is another important parameter, indicating the change in Zener voltage with respect to the change in Zener current; lower impedance indicates better voltage regulation. Refer to Rohm Semiconductor's official datasheet for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess