EN
  • EN
  • DE

UMW1-TR

Part No UMW1-TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102250-UMW1-TR
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMW1-TR CAD Model

Description

The UMW1-TR is a Schottky barrier diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications and offers low forward voltage drop, enhancing efficiency in various electronic circuits. Its compact package makes it suitable for densely populated boards where space is a constraint.

Applications

  • High-speed switching circuits: Used in circuits requiring rapid switching, such as DC-DC converters.
  • Reverse polarity protection: Protects sensitive components from damage due to incorrect polarity.
  • Voltage clamping: Clamps voltage to a safe level to prevent overvoltage conditions.
  • Freewheeling diodes: Used across inductive loads to dissipate energy when the load is switched off.
  • Power rectification: Rectifies AC signals in low-power applications.

Features

  • Low forward voltage (Vf): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables rapid response in switching applications.
  • Compact package: Suitable for space-constrained applications.
  • Low reverse leakage current: Reduces power loss in the reverse direction.
  • High surge current capability: Withstands transient current surges without damage.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation, leading to higher overall efficiency.
  • Faster switching speeds: Enables faster circuit response and improved performance.
  • Compact design: Saves space on the PCB, allowing for smaller and more densely populated designs.
  • Enhanced reliability: High surge current capability and low reverse leakage current contribute to improved reliability and longer lifespan.
  • Effective protection: Protects sensitive circuits from reverse polarity and overvoltage conditions.

Additional Details

The UMW1-TR typically comes in a small surface-mount package. Its specifications include a low forward voltage drop, a fast reverse recovery time, and a specified maximum reverse voltage. The device is RoHS compliant, adhering to environmental regulations. Specific electrical characteristics, such as maximum forward current and reverse leakage current, can be found in the Rohm Semiconductor datasheet for this component. It is important to consult the datasheet for detailed information before incorporating the UMW1-TR into a circuit design. The device is designed for automated assembly processes, contributing to efficient manufacturing. The low profile of the package also assists in thermal management, allowing for effective heat dissipation.

You May Also Be Interested in

Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess