EN
  • EN
  • DE

UMD3-NTL

Part No UMD3-NTL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963622-UMD3-NTL
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMD3-NTL CAD Model

Description

The UMD3-NTL, manufactured by Rohm Semiconductor, is a dual general-purpose transistor commonly used in a variety of electronic circuits for switching and amplification. It's a small signal transistor designed for surface mount technology (SMT) applications.

Applications:

  • General Purpose Amplification: Used in small signal amplifier stages in various electronic devices.
  • Switching Circuits: Employed as a switching element in low-power switching applications.
  • Signal Modulation: Used in modulation and demodulation circuits for signal processing.
  • Driver Circuits: Used as a driver transistor for LEDs and other small loads.
  • Logic Gates: Employed in the construction of basic logic gates like inverters and AND/OR gates.

Features:

  • Dual Transistor: Contains two transistors in a single package, saving board space.
  • Small Signal Transistor: Designed for amplifying or switching small signals.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation when used as a switch.
  • High Current Gain (hFE): Provides good current amplification capability.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Space Saving: Dual transistor in a single package reduces board space requirements.
  • Simplified Assembly: SMT package simplifies automated assembly processes.
  • Energy Efficient: Low saturation voltage reduces power dissipation.
  • Improved Performance: Good current gain provides efficient amplification.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The UMD3-NTL typically comes in a small SMT package such as a SOT-363 or similar. Specifications like collector current, collector-emitter voltage, and power dissipation are important parameters to consider when selecting this transistor. The specific transistor types within the dual package should be verified from the datasheet to ensure they meet the application requirements. The NTL suffix may refer to specific taping and reel options for automated assembly.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess