EN
  • EN
  • DE

UM6K1N

Part No UM6K1N
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Small switching (30V, 0.1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1277213-UM6K1N
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UM6K1N CAD Model

Description

The UM6K1N is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It's designed for use in various switching and amplification applications. Its low saturation voltage and high current capability make it suitable for driving loads in portable devices and other low-voltage circuits.

Applications:

  • Load Switching: Used to switch loads in various electronic circuits.
  • Amplification: Employed in small-signal amplification stages.
  • Inverter Circuits: Utilized in simple inverter circuits.
  • Portable Devices: Suitable for use in battery-powered portable devices.
  • DC-DC Converters: Used in some DC-DC converter circuits as a switching element.

Features:

  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High Current Capability: Can handle relatively high current loads.
  • Small Package Size: Allows for high-density mounting on circuit boards.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.
  • Halogen Free: Meets environmental standards.

Benefits:

  • Efficient Switching: Low saturation voltage ensures efficient switching operation.
  • Compact Design: Small package size enables compact and lightweight designs.
  • Reliable Performance: Provides reliable and consistent performance in various applications.
  • Cost-Effective: Offers a cost-effective solution for switching and amplification needs.
  • Environmentally Friendly: Halogen-free construction contributes to environmental sustainability.

The UM6K1N is characterized by its low saturation voltage, which minimizes power dissipation when the transistor is in the on state. Its high current capability allows it to drive relatively large loads, making it suitable for a wide range of applications. The device is available in a small surface-mount package, making it easy to integrate into high-density circuit board designs. It is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency. This PNP transistor is a reliable and efficient solution for switching and amplification applications in modern electronic devices. It is particularly well-suited for portable devices where power efficiency and compact size are critical.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0436 $50.1400
2,445+ $0.0409 $100.0005
3,800+ $0.0395 $150.1000
5,450+ $0.0367 $200.0150
7,065+ $0.0354 $250.1010
8,825+ $0.0340 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,600 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess