EN
  • EN
  • DE

UDZWTE-1711B

Part No UDZWTE-1711B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER UMD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SC-90, SOD-323F
Supplier Device Package UMD2
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 387244-UDZWTE-1711B
Ultra Librarian 3D Model Ultra Librarian UDZWTE-1711B CAD Model

Description

The UDZWTE-1711B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression in electronic circuits. It provides a defined voltage clamp to protect sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Maintaining a consistent voltage level in power supplies, ensuring stable circuit operation.
  • Transient Voltage Suppression: Protecting sensitive electronics from voltage spikes caused by lightning, switching, or other transient events.
  • Overvoltage Protection: Preventing damage to components from excessive voltage levels in various electronic devices.
  • Clipping Circuits: Limiting the voltage swing of signals to prevent saturation or damage in amplifiers and other circuits.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other precision circuits.

Features

  • Precise Zener Voltage: Offers a tightly controlled Zener voltage of approximately 11V, ensuring accurate voltage regulation.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation, especially in battery-powered devices.
  • High Surge Current Capability: Can withstand high current surges without degradation or failure, providing robust protection against transient events.
  • Small Package Size: Typically available in a compact surface-mount package, suitable for high-density circuit board layouts.
  • Excellent Temperature Stability: Maintains stable performance over a wide range of operating temperatures, ensuring reliable operation in diverse environments.

Benefits

  • Improved Circuit Protection: Safeguards sensitive components from damage due to overvoltage conditions, increasing the lifespan of electronic devices.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits by maintaining a stable voltage level, reducing the risk of malfunctions.
  • Enhanced System Reliability: Minimizes the risk of component failure and downtime due to voltage transients and overvoltage events.
  • Compact Design: Enables smaller and more efficient electronic devices by utilizing a compact surface-mount package.
  • Cost-Effective Solution: Provides reliable voltage regulation and protection at a competitive price, reducing overall system costs.

Additional Details

The UDZWTE-1711B has a Zener voltage of approximately 11V. It is typically available in a small SMD package, such as a SOD-323 or similar, making it suitable for automated assembly. Specifications include details on its power dissipation, operating temperature range, and forward voltage characteristics. The ability to handle high surge currents makes it suitable for applications requiring robust protection.

Consult the official Rohm Semiconductor datasheet for the UDZWTE-1711B for the most accurate and up-to-date information on its electrical characteristics, thermal performance, and application recommendations. The datasheet provides essential details for proper circuit design and ensures optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0316 $57.6700
4,445+ $0.0260 $115.5700
6,885+ $0.0252 $173.5020
9,480+ $0.0244 $231.3120
12,255+ $0.0236 $289.2180
16,395+ $0.0212 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess