EN
  • EN
  • DE

BUK150-50DL,127

Part No BUK150-50DL,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 20A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series TOPFET™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 50V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 20A
Rds On (Typ) 22mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed) , Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAK
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number BUK150
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346193-BUK150-50DL,127
Ultra Librarian 3D Model Ultra Librarian BUK150-50DL,127 CAD Model

Description

Product Overview: BUK150-50DL,127

The BUK150-50DL,127 is a high-performance, low-voltage power MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of NXP's extensive portfolio of MOSFETs that offer energy-efficient power conversion in a wide range of applications.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK150-50DL,127 features a low on-state resistance which ensures minimal power loss during operation, making it suitable for high-efficiency power management tasks.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for applications requiring quick response times, such as switching regulators and DC-DC converters.
  • High Continuous Drain Current (ID): The device is capable of supporting a high continuous drain current, making it suitable for handling high power applications.
  • Logic Level Compatible: This MOSFET can be driven by logic level signals, which simplifies the interface with microcontrollers and other logic devices.
  • Low Threshold Voltage (VGS(th)): The low threshold voltage allows for low-voltage operation, enhancing compatibility with contemporary low-voltage logic and driving circuits.

Applications

The BUK150-50DL,127 is versatile and can be used in a variety of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Power Management Circuits

Quality and Reliability

NXP's commitment to quality and reliability is evident in the BUK150-50DL,127. The device is manufactured to meet the highest industry standards and is designed to provide stable and reliable performance even in harsh conditions. It is suitable for use in industrial and automotive environments where reliability is of utmost importance.

Environmental Compliance

Consistent with NXP's dedication to environmental sustainability, the BUK150-50DL,127 is designed with eco-friendly materials and complies with international environmental regulations, including RoHS (Restriction of Hazardous Substances) and WEEE (Waste Electrical and Electronic Equipment).

Conclusion

The BUK150-50DL,127 from NXP Semiconductors represents a blend of efficiency, reliability, and high performance, making it an excellent choice for designers looking to enhance the power management capabilities of their applications. Its low on-state resistance, high-speed switching, logic level compatibility, and robustness underpin its suitability for a broad spectrum of uses.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess