EN
  • EN
  • DE

UDZVGJTE-176.2B

Part No UDZVGJTE-176.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398752-UDZVGJTE-176.2B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZVGJTE-176.2B CAD Model

Description

The UDZVGJTE-176.2B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are designed to provide a stable voltage reference by operating in the reverse breakdown region. When a reverse voltage exceeding the Zener voltage is applied, the diode conducts, maintaining a relatively constant voltage. The '176.2B' likely indicates a Zener voltage of approximately 6.2 volts, or a specific tolerance range around that value.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits, ensuring consistent performance.
  • Overvoltage Protection: Safeguarding sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Reference Voltage Source: Providing a stable reference voltage for comparison circuits and other applications.
  • Power Supply Regulation: Stabilizing the output voltage of power supplies.

Features:

  • Precise Zener Voltage: Offers a well-defined and stable reverse breakdown voltage, likely around 6.2V.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Small Package Size: Suitable for compact circuit designs.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.

Benefits:

  • Stable Voltage Output: Ensures a consistent voltage supply for connected components, improving circuit performance.
  • Overvoltage Protection: Prevents damage to sensitive electronics from voltage surges.
  • Enhanced Circuit Reliability: Increases the stability and robustness of electronic circuits.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective: Provides a reliable and affordable solution for voltage regulation and protection.

Additional Details:

The UDZVGJTE-176.2B is typically available in a surface-mount package. It's crucial to refer to the Rohm Semiconductor datasheet for detailed specifications, including Zener voltage, dynamic resistance, reverse leakage current, and maximum power dissipation. The datasheet will also provide information on thermal resistance, operating temperature range, and recommended soldering conditions. Proper heat sinking may be required, depending on the application and operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess