EN
  • EN
  • DE

UDZVGJTE-1739B

Part No UDZVGJTE-1739B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398747-UDZVGJTE-1739B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZVGJTE-1739B CAD Model

Description

The UDZVGJTE-1739B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region to provide a stable voltage reference. The '39B' in the part number likely refers to a Zener voltage of approximately 3.9 volts, or a specific tolerance range around that value.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in electronic circuits despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting the voltage to a specific level.
  • Reference Voltage Source: Provides a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other circuits.
  • Power Supply Regulation: Helps to stabilize the output voltage of power supplies.

Features:

  • Precise Zener Voltage: Offers a well-defined and stable reverse breakdown voltage, likely around 3.9V.
  • Low Reverse Leakage Current: Minimizes power loss and improves circuit efficiency.
  • High Surge Current Capability: Can withstand transient voltage spikes without damage.
  • Small Package Size: Suitable for compact circuit designs.
  • High Reliability: Provides consistent performance over a wide range of operating conditions.

Benefits:

  • Stable Voltage Output: Ensures a consistent voltage supply for connected components, enhancing circuit performance.
  • Overvoltage Protection: Prevents damage to sensitive electronic components from voltage surges.
  • Improved Circuit Reliability: Increases the stability and robustness of electronic circuits.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable means of voltage regulation and protection.

Additional Details:

The UDZVGJTE-1739B is typically available in a surface-mount package. It is crucial to consult the Rohm Semiconductor datasheet for the UDZVGJTE-1739B for accurate specifications, including Zener voltage, dynamic resistance, reverse leakage current, maximum power dissipation, and operating temperature range. The datasheet will also detail the test conditions under which the Zener voltage is measured. Proper heatsinking and careful consideration of the diode's power dissipation are necessary for reliable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess