EN
  • EN
  • DE

UDZV4.3B

Part No UDZV4.3B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398734-UDZV4.3B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZV4.3B CAD Model

Description

The UDZV4.3B is a Zener diode from Rohm Semiconductor, specifically designed for providing stable voltage regulation and overvoltage protection, particularly in low-voltage applications. This diode maintains a consistent voltage level despite fluctuations in current, rendering it suitable for use as a voltage reference or shunt regulator in sensitive electronic circuitry.

Applications

  • Low-Voltage Regulation: Stabilizing voltage in battery-powered devices and portable electronics.
  • Overvoltage Protection: Protecting sensitive components from low-voltage spikes and transient surges.
  • Voltage Clamping: Limiting voltage levels to protect downstream circuitry in low-voltage systems.
  • Reference Voltage Generation: Providing a precise reference voltage for analog circuits and measurement tools.
  • Signal Conditioning: Protecting analog signals from exceeding safe voltage limits.

Features

  • Zener Voltage: 4.3V nominal Zener voltage, ensuring accurate low-voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and maximizing efficiency in low-power applications.
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • Small Package Size: Well-suited for compact and space-constrained designs.
  • High Reliability: Guarantees stable performance under various operating conditions.

Benefits

  • Stable Voltage Supply: Provides a consistent voltage output, crucial for accurate circuit operation in low-voltage applications.
  • Enhanced Circuit Protection: Safeguards sensitive components from damage caused by voltage spikes and surges.
  • Improved Battery Life: Low leakage current reduces power consumption in battery-operated devices.
  • Compact Circuit Design: Small form factor enables integration into densely packed circuit boards.
  • Increased System Reliability: Lowers the risk of component failure, extending the lifespan of electronic devices.

Additional Details

The UDZV4.3B Zener diode is packaged in a DO-34 package. The Zener voltage is specified under defined test conditions, and its characteristics may vary depending on temperature. Commonly used in mobile phones, portable media players, and various low-power electronics. The datasheet provides detailed specifications on power dissipation and temperature ratings.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0208 $57.8240
6,670+ $0.0173 $115.3910
10,715+ $0.0162 $173.5830
14,290+ $0.0162 $231.4980
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess