EN
  • EN
  • DE

UDZSTE-17 36B

Part No UDZSTE-17 36B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398668-UDZSTE-17 36B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZSTE-17 36B CAD Model

Description

The UDZSTE-17 36B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and surge protection in various electronic circuits. As a Zener diode, it leverages the Zener effect to maintain a stable voltage across its terminals when operating in the reverse breakdown region. This specific model, the UDZSTE-17 36B, is characterized by its relatively high Zener voltage of 36V, making it suitable for applications requiring precise voltage clamping or regulation at that level.

Applications

  • Voltage Regulation: Maintaining a stable voltage supply for sensitive electronic components.
  • Surge Protection: Protecting circuits from voltage spikes and transients, particularly in power supplies and communication lines.
  • Overvoltage Protection: Preventing damage to downstream circuitry in the event of an overvoltage condition.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Voltage Shifting: Adjusting the voltage level of a signal.

Features

  • High Zener Voltage: Offers a Zener voltage of 36V, suitable for applications requiring higher voltage regulation.
  • Stable Voltage Regulation: Provides a stable and consistent voltage output under varying load conditions.
  • Fast Response Time: Reacts quickly to voltage transients, ensuring effective surge protection.
  • Compact Package: Typically available in a small surface-mount package, saving valuable board space.
  • High Surge Current Capability: Can withstand high surge currents without damage, enhancing circuit reliability.

Benefits

  • Improved Circuit Reliability: Protects sensitive components from voltage surges and overvoltage conditions, extending their lifespan.
  • Precise Voltage Regulation: Ensures a stable and consistent voltage supply, improving the performance and accuracy of electronic circuits.
  • Reduced Component Count: Simplifies circuit design by integrating voltage regulation and surge protection functions into a single component.
  • Space Saving: The compact package allows for smaller and more efficient circuit designs.
  • Enhanced System Performance: By providing a stable and protected voltage environment, the UDZSTE-17 36B contributes to the overall performance and reliability of the electronic system.

In terms of technical specifications, the UDZSTE-17 36B's key parameters include its Zener voltage (Vz = 36V), reverse leakage current (Ir), and power dissipation. The exact values for these parameters can be found in the Rohm Semiconductor datasheet for this specific diode. The diode is commonly available in surface-mount packages, facilitating automated assembly processes. Careful consideration should be given to thermal management, especially in applications with high power dissipation, to ensure the diode operates within its specified temperature range.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,647 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess