EN
  • EN
  • DE

UDZSNPTE-1710B

Part No UDZSNPTE-1710B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 398641-UDZSNPTE-1710B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDZSNPTE-1710B CAD Model

Description

The UDZSNPTE-1710B is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor, designed for protecting sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This diode offers fast response times and low clamping voltages, ensuring reliable protection for downstream circuitry. It is commonly used in various applications where transient voltage protection is critical.

Applications:

  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Automotive electronics: ECU (Engine Control Unit), sensors, and communication interfaces.
  • Industrial equipment: Programmable logic controllers (PLCs), sensors, and communication systems.
  • Telecommunications: Network interfaces, Ethernet ports, and data lines.
  • Medical devices: Patient monitoring equipment, diagnostic tools, and imaging systems.

Features:

  • Unidirectional TVS diode: Provides protection against positive voltage transients.
  • Low clamping voltage: Limits the maximum voltage that downstream components are exposed to during a transient event.
  • Fast response time: Quickly reacts to transient events, minimizing the risk of damage.
  • Small surface-mount package: Suitable for high-density PCB designs.
  • High surge current capability: Withstands high surge currents without degradation.
  • Low leakage current: Minimizes power consumption in standby mode.

Benefits:

  • Enhanced system reliability: Protects sensitive electronic components from damage due to voltage transients.
  • Reduced downtime: Minimizes the risk of equipment failure and associated downtime.
  • Improved product safety: Prevents electrical hazards and ensures compliance with safety standards.
  • Extended product lifespan: Protects components from cumulative damage caused by repeated transient events.
  • Cost-effective protection: Provides a simple and reliable solution for transient voltage protection.

Additional Details:

The UDZSNPTE-1710B has a standoff voltage of 17V and a breakdown voltage typically around 18.9V. The clamping voltage is an important parameter for proper operation and selection. The specific surge current withstanding capability can be found in the datasheet, typically indicated with an 8/20μs waveform. It's available in a small surface-mount package like SOD-323 or similar, ideal for space-constrained applications. The device is also compliant with RoHS standards, ensuring that it does not contain hazardous substances.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,516 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess