EN
  • EN
  • DE

UDZSGTE-1720B

Part No UDZSGTE-1720B
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970457-UDZSGTE-1720B
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZSGTE-1720B CAD Model

Description

The UDZSGTE-1720B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide precise voltage regulation and overvoltage protection in electronic circuits. It is commonly used to protect sensitive components from voltage spikes and maintain stable voltage levels. The "17" in the part number suggests it belongs to a specific series of Zener diodes from Rohm.

Applications

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other voltage-sensitive circuits.
  • Overvoltage Protection: Protects electronic components from voltage spikes and surges.
  • Transient Voltage Suppression: Clamps voltage to a safe level during transient events.
  • Clipping Circuits: Shapes waveforms by limiting voltage excursions.
  • Signal Conditioning: Used to protect sensitive analog and digital inputs.

Features

  • Precise Zener Voltage: Offers a specific Zener voltage (likely around 20V, based on similar part numbers).
  • Surface Mount Package: Comes in a small SMD package for automated assembly and space-saving designs.
  • High Surge Capability: Capable of withstanding high transient currents without failure.
  • Low Leakage Current: Exhibits minimal leakage current at voltages below the Zener voltage.
  • Fast Response Time: Quickly clamps voltage during transient events.

Benefits

  • Reliable Voltage Protection: Provides robust overvoltage protection, enhancing circuit reliability.
  • Stable Voltage Reference: Ensures consistent voltage regulation in various operating conditions.
  • Space-Saving Design: Small surface mount package allows for high-density circuit layouts.
  • Efficient Operation: Low leakage current minimizes power consumption and improves circuit efficiency.
  • Quick Response: Fast response time ensures immediate protection against transient voltage spikes.

The UDZSGTE-1720B is suitable for a wide range of electronic applications requiring reliable voltage regulation and overvoltage protection. These applications include power supplies, automotive electronics, industrial controls, and consumer electronics. Its small size, high surge capability, and precise Zener voltage make it a versatile component for protecting sensitive circuitry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess