The UDZ5.6B is a Zener diode manufactured by Rohm Semiconductor, primarily used for voltage regulation and transient voltage suppression in a wide array of electronic circuits. It ensures stable voltage levels and protects sensitive components from voltage spikes and surges.
Applications
- Voltage regulation in power supplies.
- Overvoltage protection in sensitive electronic circuits.
- Transient voltage suppression in automotive applications.
- Clipping and clamping circuits.
- Reference voltage generation.
Features
- Zener Voltage: 5.6V (Nominal).
- Low leakage current: Reduces power consumption.
- High surge current capability: Offers robust protection against voltage transients.
- Compact Package: Enables high-density circuit designs.
- High Reliability: Ensures stable and dependable performance.
Benefits
- Stable Voltage Regulation: Provides a consistent voltage output, ensuring proper circuit operation.
- Effective Overvoltage Protection: Shields sensitive components from damage caused by voltage surges.
- Compact Design: Allows for miniaturization of electronic devices.
- Enhanced Circuit Reliability: Prolongs the lifespan of electronic equipment by preventing voltage-related failures.
- Reduced Power Consumption: Low leakage current contributes to energy efficiency.
Technical Specifications
The UDZ5.6B is typically available in a small surface-mount package. Key specifications include a Zener voltage of 5.6V, low reverse leakage current, and a specified surge current rating. Refer to the Rohm Semiconductor datasheet for precise specifications, including power dissipation, operating temperature range, and forward voltage characteristics. The device adheres to RoHS standards.