EN
  • EN
  • DE

TFZVTR6.2A

Part No TFZVTR6.2A
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840187-TFZVTR6.2A
Ultra Librarian 3D Model Ultra Librarian TFZVTR6.2A CAD Model

Description

The TFZVTR6.2A is a Zener diode manufactured by Rohm Semiconductor. It is designed to provide stable voltage regulation in various electronic circuit applications. The diode is designed to maintain a constant voltage when the current fluctuates. This ability makes it suitable for applications where voltage stability and precise control are crucial.

Applications

  • Voltage Regulation: Used in power supplies and other voltage-sensitive circuits to provide a steady voltage.
  • Overvoltage Protection: Protects circuits by limiting the voltage to a maximum level.
  • Voltage Reference: Used as a reference voltage source in comparators and other circuits.
  • Clipping Circuits: Restricts the voltage swing in a signal to prevent damage or distortion.
  • Transient Voltage Suppression: Protects electronic components from sudden voltage surges.

Features

  • Zener Voltage: 6.2V (Nominal)
  • Low Reverse Leakage Current: Reduces power consumption.
  • High Surge Current Capability: Protects the diode from transient current spikes.
  • Tight Tolerance on Zener Voltage: Ensures accurate and reliable voltage regulation.
  • Small Surface Mount Package: Allows for use in compact electronic devices.

Benefits

  • Stable Voltage Output: Provides consistent voltage, which enhances the performance and reliability of connected circuits.
  • Circuit Protection: Prevents damage from overvoltage events, thereby extending the lifespan of components.
  • Accurate Voltage Reference: Enables precise voltage monitoring and control in diverse applications.
  • Compact and Efficient: Suitable for use in portable and space-constrained applications due to its small size and low power consumption.
  • Improved Reliability: Reduces the risk of circuit malfunctions caused by voltage fluctuations.

Technical Specifications: The TFZVTR6.2A is typically available in a surface mount package (e.g., SOD-323). It's crucial to consult the Rohm Semiconductor datasheet for detailed electrical specifications, including power dissipation, reverse current, dynamic impedance, and operating temperature range. The datasheet will also provide information on the specific test conditions used to measure the Zener voltage and other parameters.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess