EN
  • EN
  • DE

TFZTR3.3B

Part No TFZTR3.3B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216909-TFZTR3.3B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZTR3.3B CAD Model

Description

The TFZTR3.3B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It offers a robust and reliable solution for safeguarding circuits in a variety of applications.

Applications

  • Mobile Phones: Protecting I/O interfaces and power lines from ESD strikes.
  • Portable Devices: Safeguarding sensitive circuitry in MP3 players, digital cameras, and other handheld electronics.
  • Automotive Electronics: Protecting automotive control units (ECUs) and sensor interfaces from voltage surges.
  • Industrial Equipment: Providing transient voltage protection for industrial control systems and communication interfaces.
  • Consumer Electronics: Shielding various consumer electronic devices from damage due to voltage transients.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages to a safe level.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved System Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes the risk of system failures due to voltage surges.
  • Cost-Effective Solution: Provides a cost-effective means of protecting circuits from transient voltage events.
  • Compliance with Industry Standards: Helps meet industry standards for ESD and surge immunity.

Additional Details

The TFZTR3.3B typically features a breakdown voltage around 3.3V, suitable for protecting circuits operating at or near this voltage level. It offers a low clamping voltage and a fast response time, ensuring effective protection against transient voltage events. The device's surge capability is specified in terms of peak pulse current (IPP) and waveform, providing a measure of its ability to withstand high surge currents. It is available in a small surface-mount package, such as SOD-323 or similar, for easy integration into circuit boards.

This TVS diode is an essential component for protecting electronic circuits from the damaging effects of voltage transients, ensuring reliable and long-lasting performance in a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess