EN
  • EN
  • DE

MAX4503CPA

Part No MAX4503CPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Dual-Supply, SPST, CMOS Analog Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 250 Ohm
Dual Voltage Supply ±1 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 3pF, 3pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213674-MAX4503CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4503
Introduction Date June 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4503CPA CAD Model

Description

Maxim Integrated MAX4503CPA Analog Switch

The MAX4503CPA is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch designed by Maxim Integrated. This high-performance component is well-suited for a variety of applications that require an efficient and reliable method to route analog signals. Its compact packaging and low power consumption make it an ideal choice for portable and battery-powered devices.

Key Features

  • Low Voltage Operation: It operates from a single +3V to +12V supply or from dual ±3V to ±6V supplies, providing versatility in different circuit environments.
  • Low On-Resistance: The MAX4503CPA features a low on-resistance of 100Ω max, ensuring minimal signal attenuation and power loss.
  • High Off-Isolation: With high off-isolation of -75dB at 1MHz, it minimizes crosstalk between signals, which is crucial for maintaining signal integrity in complex systems.
  • Low Crosstalk: At -85dB at 1MHz, the device ensures minimal interference between channels, which is essential for precise signal routing.
  • Fast Switching Times: The typical switch times are 150ns for turn-on and 100ns for turn-off, making it suitable for high-speed applications.
  • ESD Protection: It includes ESD protection diodes to the V+ supply, which help to prevent damage from electrostatic discharges.
  • TTL/CMOS-Compatible Control Inputs: This feature allows for easy integration with digital controllers and microprocessors.

Applications

The MAX4503CPA is ideal for various applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample-and-hold circuits
  • Battery-powered devices

With its robust feature set, the MAX4503CPA from Maxim Integrated offers a compact and efficient solution for designers looking to manage analog signal paths with precision and reliability. Its versatility and performance make it a go-to component for a wide range of electronic systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess