EN
  • EN
  • DE

TFZ16C

Part No TFZ16C
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216896-TFZ16C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZ16C CAD Model

Description

The TFZ16C is a Transient Voltage Suppressor (TVS) diode from Rohm Semiconductor, designed to protect sensitive electronic equipment from damage due to voltage transients. These transients can be caused by events such as electrostatic discharge (ESD), lightning strikes, and inductive load switching. The TFZ16C offers a reliable and efficient solution for safeguarding electronic circuits in various applications.

Applications

  • Automotive Systems: Protection of ECUs, sensors, and communication lines in vehicles.
  • Industrial Automation Equipment: Surge protection for PLCs, motor drives, and control systems.
  • Consumer Electronics: Protection of smartphones, tablets, and other portable devices from ESD.
  • Telecommunications Infrastructure: Safeguarding network interfaces, modems, and routers.
  • LED Lighting: Protecting LED drivers from voltage surges and transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, extending the lifespan of electronic systems.
  • Reduced Downtime: Prevents equipment failures caused by voltage transients, minimizing downtime.
  • Lower Repair Costs: Reduces the need for repairs and replacements due to surge-related damage.
  • Enhanced Safety: Protects users and equipment from potential hazards associated with voltage surges.
  • Compliance with Industry Standards: Helps meet regulatory requirements for surge protection.

Additional Details

The TFZ16C is typically available in surface-mount packages such as SOD-323. Key electrical characteristics include peak pulse power (PPP), reverse standoff voltage (VRWM), and clamping voltage (VC). Specific values depend on the exact model and can be found in the Rohm Semiconductor datasheet. It is a unidirectional TVS diode, offering protection in one direction. The operating temperature range is typically between -55°C and +150°C. It is also typically RoHS compliant. For detailed specifications and application notes, refer to the official Rohm Semiconductor documentation.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess