EN
  • EN
  • DE

TDZ7.5

Part No TDZ7.5
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216183-TDZ7.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDZ7.5 CAD Model

Description

The TDZ7.5 is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are a type of diode that allows current to flow in the forward direction like a normal diode, but also in the reverse direction when the voltage reaches the Zener voltage. The TDZ7.5 has a Zener voltage of approximately 7.5 volts.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Voltage clamping
  • Reference voltage source
  • Transient voltage suppression

Features

  • Zener Voltage: Provides a stable Zener voltage of approximately 7.5 volts.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Can withstand transient surge currents without damage.
  • Small Package Size: Compact design allows for easy integration into various circuits.
  • High Reliability: Manufactured by Rohm Semiconductor, ensuring high quality and reliability.

Benefits

  • Stable Voltage Reference: Provides a precise and stable 7.5V voltage reference for various applications.
  • Protection Against Overvoltage: Protects sensitive circuits from damage due to overvoltage conditions.
  • Improved Circuit Performance: Enhances the performance and stability of electronic circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: High-quality manufacturing ensures long-term reliability and performance.

Additional Details

The TDZ7.5 Zener diode is commonly used to regulate voltage in circuits where a stable 7.5V supply is needed. It is important to use a series resistor with the TDZ7.5 to limit the current and prevent damage to the diode. The specific value of the resistor will depend on the input voltage and the desired Zener current. Proper heatsinking may be necessary if the diode is dissipating significant power.

Rohm Semiconductor provides a detailed datasheet for the TDZ7.5, which includes information on the Zener voltage tolerance, reverse leakage current, and surge current capability. It is recommended to consult the datasheet for accurate specifications and application guidelines. The TDZ7.5 is a reliable and cost-effective solution for voltage regulation and protection in a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess