The TCTAL0J227M8R-V1 is a tantalum electrolytic capacitor manufactured by Rohm Semiconductor. It's a passive component designed to store electrical energy electrostatically in an electric field. Tantalum capacitors are known for their high capacitance values for their size and relatively stable performance.
Applications
- Power supply filtering and decoupling
- DC-DC converters
- Audio circuits for coupling and bypass
- General-purpose use in various electronic circuits
- Voltage regulation circuits
Features
- High capacitance value (220µF)
- Low ESR (Equivalent Series Resistance)
- Surface Mount Device (SMD) package
- Compact Size
- Stable Electrical Characteristics
- Polarized Component
Benefits
- Effective filtering of noise and voltage ripple
- Improved stability and performance of power supplies
- Smaller and more compact electronic devices
- Long operating life
- Ease of assembly using automated equipment
Specifications
The TCTAL0J227M8R-V1 boasts a capacitance of 220µF. Its voltage rating is 6.3V. The low ESR helps to improve efficiency and reduce heat generation. The component is designed for surface mount assembly, compatible with automated manufacturing processes. The component has a compact size that allows it to fit into smaller spaces on a circuit board. The typical operating temperature range is -55°C to +125°C. The tolerance on the capacitance value is ±20%. The 'V1' at the end of the name might denote a version or revision of the part.
This capacitor is a good option for applications that require stable and reliable filtering or energy storage, particularly in space-constrained designs.